Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .784g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 509 â 3260CMA, 22AWG, .3 â 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .164in, 4.17mm |
Overall Length | 18.49mm, .728in |
Wire Insulation Diameter | .105 â .14in, 2.667 â 3.556mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-052 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Dg R 22-16 Comm 22-18 Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 2-31397-1 | Newark Electronics |
22 AWG - 16 AWG #8 Non Insulated Tin Plated Ring Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
DG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 2-31397-1 | RS Americas |
Special Order: DG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 â 1.42 mm² Wire Size: 509 â 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 AWG .3 â 1.42 mm² 509 â 3260 CMA | Ring Terminal | Part Number: 2-31397-1 | Internal Number: 2-31397-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | DIAMOND GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 1.42mm² |
Product Range | DIAMOND GRIP Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-31397-1?
Additional datasheets, footprints and schematics for 2-31397-1 are listed on our Part Details page. You can also find images and similar parts to 2-31397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31397-1 fall under?
The 2-31397-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31397-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31397-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-31397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31397-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31397-1?
You can fill out our help required form which you can use to request a quote for 2-31397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.