2-31123-2 Rings & Spades by TE Connectivity

TERM,BODY R 12-10 5/16 AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Inspection Slot No
Weight per Piece 1.89g
Plating Material Copper, Gold
Terminal Angle Straight
Number of Holes 1
Underplating Material Nickel
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG
Barrel Inside Diameter 3.4mm, .134in
Stud Diameter 8.33mm, .328in
Overall Length 1.004in, 25.5mm
Tongue Thickness .79mm, .031in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Loose Piece
Insulated No
Stud Size 5/16, M8
Support Style Non - Insulation Support
Sealable No
Shape Description RING-050
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Operating Temperature Range 338°F, 170°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-31123-2?

Additional datasheets, footprints and schematics for 2-31123-2 are listed on our Part Details page. You can also find images and similar parts to 2-31123-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-31123-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31123-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-31123-2 fall under?

The 2-31123-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 2-31123-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31123-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-31123-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-31123-2 have stock available?

There is no stock from authorised distributors for 2-31123-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-31123-2 often in real-time on the comparison pages.

What if I can't find stock of 2-31123-2?

You can fill out our help required form which you can use to request a quote for 2-31123-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay