Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.447g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Overall Length | 19.43mm, .765in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 2-31114-3?
Additional datasheets, footprints and schematics for 2-31114-3 are listed on our Part Details page. You can also find images and similar parts to 2-31114-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31114-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31114-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31114-3 fall under?
The 2-31114-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31114-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31114-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31114-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31114-3 have stock available?
There is no stock from authorised distributors for 2-31114-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31114-3 often in real-time on the comparison pages.
What if I can't find stock of 2-31114-3?
You can fill out our help required form which you can use to request a quote for 2-31114-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.