Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
2,734
in stock
|
Buy Now | |
TE Store
from US$0.54
|
73,709
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,734
in stock
|
Buy Now | |
element14
from US$0.31
|
2,734
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .377g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | .449in, 11.4mm |
Stud Diameter | .125in, 3.18mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #5, M3 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
BUDG R 22-16 COMM 22-18 MIL 5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-31090-1 | Internal Number: 2-31090-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #5, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #5, 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Tin Tape Mounted | Avnet America |
Budg R 22-16 Comm 22-18 Mil 5 | TE Connectivity 2-31090-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-31090-1?
Additional datasheets, footprints and schematics for 2-31090-1 are listed on our Part Details page. You can also find images and similar parts to 2-31090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31090-1 fall under?
The 2-31090-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31090-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31090-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2-31090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31090-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31090-1?
You can fill out our help required form which you can use to request a quote for 2-31090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.