Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.34
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$11.34
|
-
|
Buy Now |
Drawer Style | Miniature Power |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 20 |
Number of Power Positions | 4 |
Number of Positions | 24 |
Power Contact Centerline | 1.421 in, 36.1 mm |
Contact Base Material | Copper Alloy |
Power Contact Row-to-Row Spacing | .317 in, 8.05 mm |
Contact Current Rating (Max) | 15A |
Accepts Wire Insulation Diameter Range | 1.4 – 2.4mm, .055 – .094in |
Wire Size | 24 – 16AWG, 394.71 – 2466.91CMA, .2mm² |
Connector Width | 1.57in, 39.9mm |
Connector Height | .748in, 19mm |
コネクタの高さ | 19mm |
Connector Length | 68mm, 2.68in |
Row-to-Row Spacing | 4.6mm, .181in |
UL Voltage Rating | 250 VAC |
Operating Voltage | 250V |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Header |
Comment | Mating Connector - 2-179323-0- Signal contacts are preloaded, power contacts are unloaded |
Packaging Quantity | 40 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Drawer Connector PL 24 POS ST Panel Mount 24 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2-292328-0?
Additional datasheets, footprints and schematics for 2-292328-0 are listed on our Part Details page. You can also find images and similar parts to 2-292328-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292328-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292328-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292328-0 fall under?
The 2-292328-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292328-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292328-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292328-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292328-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-292328-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292328-0 often in real-time on the comparison pages.
What if I can't find stock of 2-292328-0?
You can fill out our help required form which you can use to request a quote for 2-292328-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.