Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.10
|
1,964
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,964
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
1,964
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
1,964
in stock
|
Buy Now | |
Farnell
from US$2.15
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 22 |
Mating Post Length | .185in, 4.7mm |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Design | Round |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 10.7mm, .421in |
Wire Size | 28 – 22AWG |
Connector Height | .295in, 7.5mm |
Row-to-Row Spacing | .255in, 6.5mm |
Connector Width | 27.9mm, 1.098in |
コネクタの高さ | 7.5mm |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | UL, CSA |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 160 |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
Ct Double Row Assy V 22P Hdr N |Amp Te Connectivity 2-292252-2 | Newark Electronics |
TE Connectivity - AMP PCB Conn CT DOUBLE ROW ASSY V 22P HDR N | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Shrouded Header HDR 22 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-292252-2?
Additional datasheets, footprints and schematics for 2-292252-2 are listed on our Part Details page. You can also find images and similar parts to 2-292252-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292252-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292252-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292252-2 fall under?
The 2-292252-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292252-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292252-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292252-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292252-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292252-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292252-2 often in real-time on the comparison pages.
What if I can't find stock of 2-292252-2?
You can fill out our help required form which you can use to request a quote for 2-292252-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.