2-292251-2 PCB Connectors by TE Connectivity

CT POST HDR ASSY POLARIZE BOX-V BLUE 2P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now

Specifications

Number of Positions 2
Number of Rows 1
PCB Mount Orientation Vertical
Contact Design Round
Mating Post Length 4.2mm, .165in
PCB Contact Termination Area Plating Material Thickness 1µm, 39.37µin
Contact Type Pin
Contact Base Material Brass
Contact Current Rating (Max) 4A
Contact Mating Area Plating Material Finish Matte
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Tin
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) .8mm, .031 – .063in
Wire Size 28 – 22AWG
Connector Length .228in, 5.8mm
Connector Height 6.8mm, .267in
コネクタの高さ 6.8mm
Connector Width .228in, 5.8mm
Operating Voltage 125VAC, 125VDC
Centerline (Pitch) .079in, 2mm
Housing Material Nylon 66
Housing Color Blue
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
PCB Mount Alignment With
PCB Mount Retention With
Mating Retention Without
PCB Mount Alignment Type Locating Posts
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
Packaging Method Bag/Box
Packaging Quantity 500
実装方法 Bag/Box
Header Type Shrouded
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .126in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 105°F

Compatible Parts


Alternative Descriptions

Ct Post Hdr Assy Polarize Box-V Blue 2P |Amp Te Connectivity 2-292251-2 | Newark Electronics
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-292251-2?

Additional datasheets, footprints and schematics for 2-292251-2 are listed on our Part Details page. You can also find images and similar parts to 2-292251-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-292251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-292251-2 fall under?

The 2-292251-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-292251-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292251-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-292251-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-292251-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-292251-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-292251-2 often in real-time on the comparison pages.

What if I can't find stock of 2-292251-2?

You can fill out our help required form which you can use to request a quote for 2-292251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay