Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 24 |
Number of Rows | 2 |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .0787in, 2mm |
Connector Height | 7.4mm, .291in |
Connector Length | 23.5mm, .925in |
コネクタの高さ | 7.4mm |
Connector Width | .326in, 8.3mm |
PCB Thickness (Recommended) | .031in, .8mm |
Wire Size | 28 – 24AWG |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Beige |
Housing Material | Nylon - GF |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Reel, Carton |
実装方法 | Reel, Carton |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
1.5 Mini Ct D/R Smt 24P V Onta |Amp Te Connectivity 2-292229-4 | Newark Electronics |
TE Connectivity 1.5 MINI CT D/R SMT 24P V ONTA Headers & Wire Housings 1.5 MINI CT D/R SMT 24P V ONTA | Distrelec |
Conn Wire to Board HDR 24 POS 1.5mm Solder ST SMD Tape | Avnet America |
1.5 MINI CT D/R SMT 24P V ONTA, PCB Headers and Receptacles | TE Connectivity 2-292229-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-292229-4?
Additional datasheets, footprints and schematics for 2-292229-4 are listed on our Part Details page. You can also find images and similar parts to 2-292229-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292229-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292229-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292229-4 fall under?
The 2-292229-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292229-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292229-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292229-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292229-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-292229-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292229-4 often in real-time on the comparison pages.
What if I can't find stock of 2-292229-4?
You can fill out our help required form which you can use to request a quote for 2-292229-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.