Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
8,785
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
8,785
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
8,785
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
8,785
in stock
|
Buy Now | |
Farnell
from US$1.54
|
7,050
in stock
|
Buy Now | |
TE Store
from US$1.42
|
536
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Mating Post Length | 2.4mm, .095in |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 2A |
Contact Design | Square |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Connector Length | .8661in, 22mm |
Connector Height | 7.4mm, .291in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | 28 – 24AWG |
Connector Width | .326in, 8.3mm |
Row-to-Row Spacing | .0787in, 2mm |
コネクタの高さ | 7.4mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon (G.F) |
Housing Color | Gray |
Agency/Standard Number | UL, CSA |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray |
Packaging Quantity | 850 |
実装方法 | Box & Tray |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
Headers & Wire Housings 2X11P Dip Hdr Vert 1.5Mm |Amp Te Connectivity 2-292208-2 | Newark Electronics |
Headers&Wire Housings 2X11P DIP HDR VERT 1.5mm | Rapid Electronics |
TE Connectivity MINI CT D/R DIP 22P V NAT Board Connector 22 Contact(s) 2 Row(s) Male Straight 0.059 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONNECTOR, HEADER, 22POS, 2ROW, 1.5MM | Farnell |
MINI CT D/R DIP 22P V NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 22 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 22 | PCB Header & Receptacle | Part Number: 2-292208-2 | Internal Number: 2-292208-2 | TE Connectivity | TE Store |
Header plug,PCB,1.5mm,22W,vert., Mini-CT | RS |
Conn Shrouded Header HDR 22 POS 3mm Solder ST Thru-Hole Tray | Avnet America |
Header plug, PCB,1.5mm,22W, vert., Mini-CT | TE Connectivity 2-292208-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-292208-2?
Additional datasheets, footprints and schematics for 2-292208-2 are listed on our Part Details page. You can also find images and similar parts to 2-292208-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292208-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292208-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292208-2 fall under?
The 2-292208-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292208-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292208-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292208-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292208-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292208-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292208-2 often in real-time on the comparison pages.
What if I can't find stock of 2-292208-2?
You can fill out our help required form which you can use to request a quote for 2-292208-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.