Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Design | Round |
Contact Current Rating (Max) | 4A |
Contact Type | Pin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Connector Length | .228in, 5.8mm |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Connector Height | 6.8mm, .267in |
コネクタの高さ | 6.8mm |
Connector Width | .141in, 3.6mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon 66 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | With |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Header Type | Partially Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 2-292145-2?
Additional datasheets, footprints and schematics for 2-292145-2 are listed on our Part Details page. You can also find images and similar parts to 2-292145-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292145-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292145-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292145-2 fall under?
The 2-292145-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292145-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292145-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292145-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292145-2 have stock available?
There is no stock from authorised distributors for 2-292145-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292145-2 often in real-time on the comparison pages.
What if I can't find stock of 2-292145-2?
You can fill out our help required form which you can use to request a quote for 2-292145-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.