Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | .185in, 4.7mm |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
Contact Design | Round |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 11mm |
Connector Length | 1.0197in, 25.9mm |
Row-to-Row Spacing | 6.5mm, .256in |
Connector Height | .433in, 11mm |
Connector Width | 11.1mm, .437in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Box & Tray |
Packaging Quantity | 170 |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector | Newark Electronics |
Conn Shrouded Header HDR 20 POS 2mm Solder RA Thru-Hole | Avnet America |
Special Order: CT DOUBLE ROW ASSY H 20P HDR N PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 20 | Ct 2Mm Dbl Row Assembly: Horizontal | Part Number: 2-292138-0 | Internal Number: 2-292138-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-292138-0?
Additional datasheets, footprints and schematics for 2-292138-0 are listed on our Part Details page. You can also find images and similar parts to 2-292138-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292138-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292138-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292138-0 fall under?
The 2-292138-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292138-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292138-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292138-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292138-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 2-292138-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292138-0 often in real-time on the comparison pages.
What if I can't find stock of 2-292138-0?
You can fill out our help required form which you can use to request a quote for 2-292138-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.