2-284932-4

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-284932-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-284932-4
Series Information for 2-284932-4 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG MKI STD,KEYED 3/4,4 POS,BLACK

Specifications

Connector Profile:
Standard
Keying Between Cavity Locations:
4-Mar
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
4
Number of Insulation Displacement Slots:
4
Connector Contact Load Condition:
Fully Loaded
PCB Contact Termination Area Plating Material Thickness:
4 – 10µm
PCB Contact Termination Area Plating Material:
Tin
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
Without
Contact Current Rating (Max):
2A
Wire Size:
.22 – .35mm², 24 – 22AWG
Height:
7.35mm
PCB Thickness (Recommended):
1.5mm, .059in
Accepts Wire Insulation Diameter Range:
1.3mm, .05in
Card Slot Depth:
5mm
Operating Voltage:
63V
Centerline (Pitch):
2.5mm, .098in
Housing Color:
Black
Housing Material:
PBT GF
Housing Entry Configuration:
Both Ends Open
Mating Alignment:
With
Connector Mounting Type:
Board Mount
Mating Alignment Type:
Keyed
PCB Mount Alignment:
Without
PCB Mount Retention:
Without
Mating Retention:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Quantity:
280
Packaging Method:
Tray
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Discrete Wire
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 230°F, -40 – 110°C

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
DUOPLUG MKI STD,KEYED 3/4,4 POS,BLACK
Avnet America
Conn IDC Connector F 4 POS 2.5mm IDT RA Cable Mount
Avnet Europe
Conn IDC Connector F 4 POS 2.5mm IDT RA Cable Mount