2-284930-4

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-284930-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-284930-4
Series Information for 2-284930-4 - TE Connectivity
  • Status: Active
  • Product Code: 1150
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG 2.5 CONN. STD, 4 POS., RED MARK

Specifications

PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
4
Number of Insulation Displacement Slots:
4
Connector Contact Load Condition:
Fully Loaded
PCB Contact Termination Area Plating Material Thickness:
4 – 10µm
Contact Mating Area Plating Material:
Tin
Contact Retention Within Housing:
Without
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
2A
Height:
7.35mm
Wire Size:
.22 – .35mm², 24 – 22AWG
PCB Thickness (Recommended):
.059in, 1.5mm
Accepts Wire Insulation Diameter Range:
1.3mm, .05in
Card Slot Depth:
5mm
Operating Voltage:
63V
Housing Color:
Red
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Open
Housing Material:
PBT GF
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Tray
Packaging Quantity:
364
Connector System:
Wire-to-Board
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
DUOPLUG 2.5 CONN. STD, 4 POS., RED MARK
Avnet Europe
DUOPLUG 2.5 CONN. STD, 4 POS., RED MARK