2-284865-0

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-284865-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-284865-0
Series Information for 2-284865-0 - TE Connectivity
  • Status: Active
  • Product Code: DA59
  • Global Product Line: 405
  • GPL Description: Appliances

Description

DUOPLUG SIDE LOCK, 10 POS (POL09/10), FE

Specifications

Keying Between Cavity Locations:
41892
Connector Profile:
Standard
Number of Rows:
1
PCB Mount Orientation:
Right Angle
Card Entry Style:
Side
Number of Positions:
10
Connector Contact Load Condition:
Fully Loaded
Contact Retention Within Housing:
Without
Contact Type:
Socket
PCB Contact Termination Area Plating Material Thickness:
4 – 10µm
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
2A
Height:
7.35mm, .29in
Accepts Wire Insulation Diameter Range:
1.3 – 2.1mm, .05 – .08in
Wire Size:
.22 – .35mm², 24 – 22AWG
Card Slot Depth:
5mm, .2in
PCB Thickness (Recommended):
.059in, 1.5mm
Operating Voltage:
63VAC
Housing Color:
Red
Centerline (Pitch):
2.5mm, .098in
Housing Entry Configuration:
Both Ends Closed
Housing Material:
PBT GF
Mating Alignment Type:
Keyed
PCB Mount Retention:
With
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Mating Alignment:
With
Mating Retention:
With
PCB Mount Alignment:
With
Circuit Application:
Signal
Packaging Quantity:
168
Packaging Method:
Tray
Connector & Housing Type:
Receptacle
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Wire/Cable Type:
Discrete Wire
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-40 – 110°C, -40 – 230°F

Compatibility

  • Compatible Parts: 549033-1
  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DUOPLUG SIDE LOCK- 10 POS (POL09/10)- FE
Newark Electronics
DUOPLUG SIDE LOCK, 10 POS (POL09/10), FE
Avnet America
Conn IDC Connector F 10 POS 2.5mm IDT RA Cable Mount Tray
Avnet Europe
Conn IDC Connector F 10 POS 2.5mm IDT RA Cable Mount Tray