Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 64 |
Mating Tab Width | .025in, .64mm |
Length | 3.496in, 88.8mm |
Height | 68mm, 2.677in |
Width | 38.5mm, 1.516in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .098in, 2.5mm |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 155 |
Packaging Method | Box |
Row-to-Row Spacing | .244in, 6.2mm |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
64Pos Mqs Rec Sealed |Amp Te Connectivity 2-284272-9 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-284272-9?
Additional datasheets, footprints and schematics for 2-284272-9 are listed on our Part Details page. You can also find images and similar parts to 2-284272-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-284272-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-284272-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-284272-9 fall under?
The 2-284272-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-284272-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-284272-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-284272-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-284272-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-284272-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-284272-9 often in real-time on the comparison pages.
What if I can't find stock of 2-284272-9?
You can fill out our help required form which you can use to request a quote for 2-284272-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.