Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Stacked Levels | Level 3 |
Number of Rows | 1 |
Closed End | Without |
Number of Positions | 21 |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 24A |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | .157in, 4mm |
Voltage | 300VAC |
Current Rating (Max) | 24A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | Black ink marking. Parts to be shipped with cages in the closed position with screw torque to 3-IN lbs MIN. Sections glued using cyanolit 24IF or TE Engineering approved equivalent. 20A Field Wiring |
Packaging Quantity | 15 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Termi-Blok Pcb Mount 3Rd 21P.5 |Buchanan Te Connectivity 2-282925-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-282925-1?
Additional datasheets, footprints and schematics for 2-282925-1 are listed on our Part Details page. You can also find images and similar parts to 2-282925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-282925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-282925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-282925-1 fall under?
The 2-282925-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-282925-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-282925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-282925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-282925-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-282925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-282925-1 often in real-time on the comparison pages.
What if I can't find stock of 2-282925-1?
You can fill out our help required form which you can use to request a quote for 2-282925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.