Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Tool Grade | Commercial Crimp Tooling |
Die Sets Type | Removable/Interchangeable |
Tool Type | Crimp Locator |
Specification Type | Removable/Interchangeable |
Where can I find additional details, specifications and documents for a 2-2823582-0?
Additional datasheets, footprints and schematics for 2-2823582-0 are listed on our Part Details page. You can also find images and similar parts to 2-2823582-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2823582-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2823582-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2823582-0 fall under?
The 2-2823582-0 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 2-2823582-0 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2823582-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2823582-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2823582-0 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 2-2823582-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2823582-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2823582-0?
You can fill out our help required form which you can use to request a quote for 2-2823582-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.