2-2355180-1 Part Information

Details for 2-2355180-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Post Size .5mm, .02in
Assembly Process Feature Material Thermoplastic
PCB Mount Orientation Vertical
Stackable No
Number of Positions 21
Board-to-Board Configuration Vertical
Number of Rows 1
Contact Current Rating (Max) 2A
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Mating Post Length .157in, 4mm
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Finish Bright
Contact Shape & Form Square
Contact Type Pin
Connector Length 42mm, 1.654in
PCB Thickness (Recommended) .063in, 1.6mm
Connector Width .079in, 2mm
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Housing Color Black
Centerline (Pitch) .079in, 2mm
Housing Material PA9T GF
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
Agency/Standard UL
Assembly Process Feature Pick and Place Cover, Plastic Cap
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Termination Post & Tail Length 2.8mm, .11in
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: H284
Global Product Line: 438
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2355180-1?

Additional datasheets, footprints and schematics for 2-2355180-1 are listed in our Part Details tab. You can also find the 2-2355180-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2355180-1 in the Pricing & Inventory tab next to part details. You can view 2-2355180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2355180-1 fall under?

The 2-2355180-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-2355180-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2355180-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2355180-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2-2355180-1 have stock available?

There is no stock from authorised distributors for 2-2355180-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2355180-1 often in real-time on the comparison pages.

What if I can't find stock of 2-2355180-1?

You can fill out our help required form which you can use to request a quote for 2-2355180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-2355180-1

Loading...
Loading Results for 2-2355180-1