Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$111.72
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$215.37
|
9
in stock
|
Buy Now | |
element14
from US$166.20
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$182.83
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$179.00
|
8
in stock
|
Buy Now | |
TE Store
from US$190.83
|
1
in stock
|
Buy Now | |
Future Electronics
from US$165.64
|
-
|
Buy Now | |
Avnet America
from US$148.87
|
-
|
Buy Now | |
RS Americas
from US$275.23
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Ports | 24 |
Port Matrix Configuration | 2 x 12 |
Data Rate (Max) | 56Gb/s |
Centerline (Pitch) | .018in, .6mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Pluggable I/O Applications | SFP56, SFP28 |
Circuit Application | Signal |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | zSFP+ Stacked (SFP56) |
Integrated Lightpipes | No |
Product Type | Cage Assembly with Integrated Connector |
Pluggable I/O Accessory Type | Dust & EMI Cover |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant: Yes |Te Connectivity 2-2349201-2 | Newark Electronics |
CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT | element14 |
I/O Conn SFP56 STACKED 2X12 RECEPTACLE ASSEMBLY | Rapid Electronics |
SFP56 STACKED 2X12 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP56) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .018 in Centerline (Pitch): .6 mm Circuit Application: Signal zSFP+ Stacked (SFP56) Cage Assembly with Integrated Connector .018" .6 mm | Sfp56 Stacked Cage Assembly: Emi Spring | Part Number: 2-2349201-2 | Internal Number: 2-2349201-2 | .018" | TE Store |
Conn SFP56 2x12 RCP 480 POS 0.6mm Press Fit RA Through Hole | Avnet America |
I/O Connector, SFP56 STACKED 2X12 Receptacle Assembly | TE Connectivity 2-2349201-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2349201-2?
Additional datasheets, footprints and schematics for 2-2349201-2 are listed on our Part Details page. You can also find images and similar parts to 2-2349201-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2349201-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2349201-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2349201-2 fall under?
The 2-2349201-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2-2349201-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2349201-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2349201-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2349201-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-2349201-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2349201-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2349201-2?
You can fill out our help required form which you can use to request a quote for 2-2349201-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.