2-2330552-1 Card & Socket Connectors by TE Connectivity

CPX-4 PHM CARRIER ASSY, P4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.38

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.37
3,845
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.85
3,845
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.44
3,845
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.95
3,100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Cover Material PC + ABS
Color Black
PQFP Type Metric
Cover Flammability Rating UL 94V-0
実装方法 Box & Tray
Accessory Type Carrier
Operating Temperature Range -25 – 100°C

Alternative Descriptions

IC&Component Sockets P4 Carrier cooper lake (CPX) | Rapid Electronics
TE Connectivity CPX-4 PHM CARRIER ASSY P4 IC & Component Sockets P4 Carrier cooper lake (CPX) | Distrelec
OTHER CONNECTOR ACCESSORIES | Farnell
Connector Accessory, Carrier, AMP LGA 4189 Socket Components | Avnet America
Carrier, Pc/Abs, Black, Lga Socket | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2330552-1?

Additional datasheets, footprints and schematics for 2-2330552-1 are listed on our Part Details page. You can also find images and similar parts to 2-2330552-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2330552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2330552-1 fall under?

The 2-2330552-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Covers.

Can I view similar or alternative parts?

You can view similar parts to 2-2330552-1 when available in the IC Socket Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330552-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2330552-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2330552-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2330552-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2330552-1 often in real-time on the comparison pages.

What if I can't find stock of 2-2330552-1?

You can fill out our help required form which you can use to request a quote for 2-2330552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay