Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.88
|
5
in stock
|
Buy Now | |
TE Store
from US$47.12
|
1,743
in stock
|
Buy Now | |
Avnet America
from US$21.53
|
1,420
in stock
|
Buy Now | |
Newark Electronics
from US$9.73
|
18
in stock
|
Buy Now | |
element14
from US$27.69
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,920
in stock
|
Buy Now | |
Future Electronics
from US$25.50
|
-
|
Buy Now | |
RS Americas
from US$41.85
|
-
|
Buy Now | |
Avnet Asia
from US$29.02
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Bolster Plate Assembly Material | Stainless Steel |
Comment | Bolster assembly with dust cover |
Packaging Method | Box & Tray |
Accessory Type | Bolster Assembly |
Operating Temperature Range | -25 – 100°C |
SOCKET P4 BOLSTER PLATE ASSY, W/ COVER Connector Hardware Accessory Type: Bolster Assembly Primary Product Material: Stainless Steel Operating Temperature (Max): 100 °C Operating Temperature Range: -25 – 100 °C Hardware Accessory Function: Mounting Bolster Assembly Stainless Steel | Connector Hardware | Part Number: 2-2330550-2 | Internal Number: 2-2330550-2 | TE Connectivity | TE Store |
Bolster Assembly for LGA4189 Socket Connector Stainless Steel Tray | Avnet America |
Bolster Plate W/ Dust Cap, Ss | Newark Electronics |
BOLSTER PLATE W/ DUST CAP, SS | element14 |
SOCKET P4 BOLSTER PLATE ASSY, W/ COVER, IC Socket Hardware | TE Connectivity 2-2330550-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2330550-2?
Additional datasheets, footprints and schematics for 2-2330550-2 are listed on our Part Details page. You can also find images and similar parts to 2-2330550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2330550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2330550-2 fall under?
The 2-2330550-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-2330550-2 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2330550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2330550-2 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-2330550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2330550-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2330550-2?
You can fill out our help required form which you can use to request a quote for 2-2330550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.