2-2322422-1 Copper Cable Assemblies by TE Connectivity

M12 D-M-4 CAB ASS. (PLG-PLG) 11.0M CAT5E

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$203.23

Distributor Stock
Logo for Farnell
Farnell
from US$379.74
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$424.70
7
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$203.23
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$329.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$395.94
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Blue
Cable Construction S/FTP Stranded
Shield Style S/FTP
Conductor Type Stranded
Conductor Material Stranded Tinned Copper
Cable Jacket Color Blue
Wiring Pattern Cat 5e
Configuration Double-Ended
Keyed Yes
Wire Size 22AWG
Overall Outside Cable Diameter .255in, 6.5mm
Flammability Rating LSFRZH
Halogen Free No
Plug Insertion Cycles (<=) 250Cycles
Cable Assembly Length 36.08ft, 11m
実装方法 Box
Sales Region Latin America, EMEA, Australia/New Zealand, Asia, North America
Product Style Circular
Cable Assembly Category Industry Standard
Connector Type (End B) Plug
Product Designation Multi-Pair
Shielded Yes
Connector Type (End A) Plug
Product Type Cable Assembly
Boot With
Performance Category Cat 5e
Connector Type Plug
Operating Temperature Range -40 – 85°C, -40 – 185°F
Storage Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

TE Connectivity M12 D-M-4 CAB ASS. (PLG-PLG) 11.0M CAT5E | Distrelec
SENSOR CABLE ASSEMBLIES | Farnell
Sensor Cord, 4P M12 Plug-R/A Plug, 36.1 | Newark Electronics
M12 D-M-4 CAB ASS. (PLG-PLG) 11.0M CAT5E | TE Connectivity 2-2322422-1 | RS Americas
Cable Assembly Sensor 11m 4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2322422-1?

Additional datasheets, footprints and schematics for 2-2322422-1 are listed on our Part Details page. You can also find images and similar parts to 2-2322422-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2322422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2322422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2322422-1 fall under?

The 2-2322422-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2-2322422-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2322422-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2322422-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2322422-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2-2322422-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2322422-1 often in real-time on the comparison pages.

What if I can't find stock of 2-2322422-1?

You can fill out our help required form which you can use to request a quote for 2-2322422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay