2-2322122-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

HVP800 2P HEADER ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.35

Distributor Stock
Logo for TE Store
TE Store
from US$31.35
39
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$38.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$42.01
-
Buy Now

Specifications

Connector Code 4
Color Orange
Number of Positions 2
Number of Signal Positions 2
Number of Sections 7
Pin Diameter 8mm, .314in
Contact Current Rating (Max) 200A
Interface Plating Silver (Ag)
Operating Voltage 200VAC, 850VDC
Voltage Rating (Max) 850VDC, 200VAC
Nominal Voltage Architecture 850V
Centerline (Pitch) 8mm, .314in
UL Flammability Rating UL 94V-0
Mounting Holes With
Connector Mounting Type Board Mount
Mounting Orientation Vertical/180°
Circuit Application Power & Signal
Packaging Quantity 3300
Packaging Type Box
Sealable Yes
Connector System Board-to-Board
Shielded Yes
Connector & Contact Terminates To Wire & Cable
Termination Method Surface Mount
Operating Temperature Range -104 – 257°F, -40 – 125°C
Operating Temperature (Max) 257°F, 125°C


Alternative Descriptions

HVP800 2P HEADER ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): 8 mm PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 2-2322122-1 | Internal Number: 2-2322122-1 | 8 mm | TE Connectivity | TE Store
HVP8002 Position Automotive Connectors Accessory | Future Electronics
Connector Power Header 2 Position 8mm Straight Panel Mount 2 Terminal 1 Port Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2322122-1?

Additional datasheets, footprints and schematics for 2-2322122-1 are listed on our Part Details page. You can also find images and similar parts to 2-2322122-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2322122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2322122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2322122-1 fall under?

The 2-2322122-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 2-2322122-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2322122-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2322122-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2322122-1 have stock available?

Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 2-2322122-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2322122-1 often in real-time on the comparison pages.

What if I can't find stock of 2-2322122-1?

You can fill out our help required form which you can use to request a quote for 2-2322122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay