Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .6mm |
Typical Current Rating | 10A |
Mating Tab Width | 1.2mm |
Wire Size Search | .35mm² |
Wire Size | .35mm² |
Wire Insulation Diameter | 1.1 – 1.4mm |
Agency/Standard | USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Receptacle Style | Straight |
Sealable | Yes |
Insulated | No |
Primary Locking Feature | Clean Body, Integrated in Housing |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C |
TAB1.2X0.6,TERMINAL,SWS Terminal Type: Tab Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Tab 1.2 mm .047" .6 mm | Automotive Terminal | Part Number: 2-2321973-3 | Internal Number: 2-2321973-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2321973-3?
Additional datasheets, footprints and schematics for 2-2321973-3 are listed on our Part Details page. You can also find images and similar parts to 2-2321973-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2321973-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2321973-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2321973-3 fall under?
The 2-2321973-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2321973-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2321973-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2321973-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2321973-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2-2321973-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2321973-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2321973-3?
You can fill out our help required form which you can use to request a quote for 2-2321973-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.