2-2316952-8 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 8P, NO PIN 2,4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.34
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
4,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.30
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now

Specifications

Connector Profile Low
Number of Rows 1
Post Numbers Omitted 2
PCB Mount Orientation Vertical
Number of Power Positions 8
Number of Positions 8
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Termination Area Plating Thickness .8µm, 31.49 – 70.86µin
Contact Mating Area Plating Material Tin
Contact Layout Inline
Contact Current Rating (Max) 8A
Contact Retention Without
Contact Termination Area Plating Material Tin
Contact Base Material Brass
Length 31.62mm, 1.2448in
Width 10.7mm, .421in
Height .32in, 8.2mm
Mating Post Length 7.7mm, .3in
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 250VDC, 250VAC
Housing Color Natural
UL Flammability Rating UL 94V-0
Housing Material PBT GF
Centerline (Pitch) .156in, 3.96mm
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Mating Retention With
Mating Alignment With
Mating Retention Type Latch
PCB Mount Alignment Without
PCB Mount Retention Without
Circuit Application Power
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 1000
Contact Type Pin, Tab
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Sealable No
Header Type Unshrouded
Connector System Wire-to-Board
Termination Post & Tail Length 3.7mm, .146in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C

Alternative Descriptions

Headers & Wire Housings 3.96 Ep Hdr Assy 8P |Amp Te Connectivity 2-2316952-8 | Newark Electronics
Headers & Wire Housings 3.96 EP HDR ASSY 8P | Rapid Electronics
TE Connectivity 3.96 EP HDR ASSY 8P NO PIN 2 4 Headers & | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2316952-8?

Additional datasheets, footprints and schematics for 2-2316952-8 are listed on our Part Details page. You can also find images and similar parts to 2-2316952-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2316952-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316952-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2316952-8 fall under?

The 2-2316952-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-2316952-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316952-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2316952-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2316952-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-2316952-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2316952-8 often in real-time on the comparison pages.

What if I can't find stock of 2-2316952-8?

You can fill out our help required form which you can use to request a quote for 2-2316952-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay