Prices starting from US$23.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Rapid Electronics | US$29.86 |
60
|
Buy Now | |
Chip One Stop | US$35.00 |
60
|
Buy Now | |
Farnell | US$30.93 |
48
|
Buy Now | |
Heilind Electronics | - |
15
|
Buy Now | |
Heilind Electronics Asia | - |
5
|
Buy Now | |
Future Electronics | US$23.00 |
-
|
Buy Now | |
Avnet America | US$24.66 |
-
|
Buy Now | |
RS Americas | US$27.55 |
-
|
Buy Now |
LED Family | Soleriq19 series, BridgeLux V18 |
---|---|
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current | 700mA |
Operating Voltage | 48VDC |
Output Current Rating | 700mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Osram, Bridgelux |
Thermal Protection | Yes |
Dimmable | Yes |
Driver on Board | Yes |
Sealable | No |
Flicker (% Max) | 5 |
COB Substrate Thickness | 1mm |
Dimming Profile | Linear |
Programmable | No |
Product Type | LED Holder |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
LUMAWISE DRIVE Z50 DALI 0.7A 24X24 | Rapid Electronics |
COB LED HOLDERS - POWERED | Farnell |
DRVR ON BD LED HLDR,DALI 2.0 700MA,24X24 COB | Heilind Electronics |
LUMAWISE Drive Z50 Dali 0.7A 24 x 24 LED Holder | Future Electronics |
LUMAWISE DRIVE Type Z50 LED Holder for BridgeLux V18/Soleriq19 Series 24 x 24 COB | Avnet America |
LUMAWISE DRIVE Z50, DALI, 0.7A, 24X24 | TE Connectivity 2-2316511-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2316511-1?
Additional datasheets, footprints and schematics for 2-2316511-1 are listed on our Part Details page. You can also find images and similar parts to 2-2316511-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2316511-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316511-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2316511-1 fall under?
The 2-2316511-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2316511-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316511-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2316511-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2316511-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-2316511-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2316511-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2316511-1?
You can fill out our help required form which you can use to request a quote for 2-2316511-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.