Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.93
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$15.79
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
400
in stock
|
Buy Now | |
Distrelec
from US$15.98
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
100
in stock
|
Buy Now | |
element14
from US$17.47
|
98
in stock
|
Buy Now | |
Avnet America
from US$13.20
|
-
|
Buy Now |
Assembly Process Feature Material | Mylar |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 50 |
Stackable | Yes |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Layout | Inline |
Connector Height | 6mm |
コネクタの高さ | 6mm |
Stack Height | .315in, 8mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 92Ω |
Housing Color | Black |
Centerline (Pitch) | .8mm, .03in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Data Rate | 32Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connectors RCPT CON 6H REEL W/ COVER 8U AU | Rapid Electronics |
TE Connectivity Conn Board to Board RCP 50 POS 0.8mm Solder ST SMD T/R | Distrelec |
Connector, Stacking, Rcpt, 50Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, RCPT, 50POS, 2ROW | element14 |
Conn Stacking RCP 50 POS 8mm 0.8mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-2316373-1?
Additional datasheets, footprints and schematics for 2-2316373-1 are listed on our Part Details page. You can also find images and similar parts to 2-2316373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2316373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2316373-1 fall under?
The 2-2316373-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2316373-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2316373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2316373-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-2316373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2316373-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2316373-1?
You can fill out our help required form which you can use to request a quote for 2-2316373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.