Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Finish | Matte |
---|---|
Contact Type | Receptacle |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
Wire Size | 30 – 28AWG, .05 – .08mm², 112 – 141.75CMA |
Operating Voltage | 125VAC, 125VDC |
Termination Resistance | 15mΩ |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact Socket Crimp Straight Tin Plated Phosphor Bronze Cable Mount | Avnet America |
CONTACT, SOCKET, 30-28AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 2-2316114-2?
Additional datasheets, footprints and schematics for 2-2316114-2 are listed on our Part Details page. You can also find images and similar parts to 2-2316114-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2316114-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316114-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2316114-2 fall under?
The 2-2316114-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-2316114-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316114-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2316114-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2316114-2 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 2-2316114-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2316114-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2316114-2?
You can fill out our help required form which you can use to request a quote for 2-2316114-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.