2-2307777-0 PCB Connectors by TE Connectivity

20P,2MM,B-B,REC,DRVT,2.7,SN,TR,W/CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .20 x .40mm
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 20
Number of Rows 2
Number of Loaded Positions 20
Board-to-Board Configuration Vertical
Contact Mating Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 3 – 5µm, 118.11 – 196.85µin
Contact Layout Inline
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 2A
Connector Length .7874in, 20mm
Connector Height 4.5mm, .18in
Connector Width .157in, 4mm
コネクタの高さ 4.5mm
PCB Thickness (Recommended) .094in, 2.4mm
Row-to-Row Spacing .079in, 2mm
Operating Voltage 125VAC
Dielectric Withstanding Voltage (Max) 650VAC
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 2mm, .079in
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Mating Alignment Without
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Connector & Housing Type Receptacle
Header Type Shrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.7mm, .106in
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2307777-0?

Additional datasheets, footprints and schematics for 2-2307777-0 are listed on our Part Details page. You can also find images and similar parts to 2-2307777-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2307777-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2307777-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2307777-0 fall under?

The 2-2307777-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-2307777-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2307777-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2307777-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2307777-0 have stock available?

There is no stock from authorised distributors for 2-2307777-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2307777-0 often in real-time on the comparison pages.

What if I can't find stock of 2-2307777-0?

You can fill out our help required form which you can use to request a quote for 2-2307777-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay