Prices starting from US$2.73
Seal Color | Black |
---|---|
Color | Black |
Preloaded | No |
Number of Positions | 4 |
Number of Rows | 2 |
Number of Cavities | 4 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Height | 22.8mm, .897in |
Length | 1.675in, 42.54mm |
Width | 14.77mm, .581in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PBT GF15 |
UL File Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Quantity | 900 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector Type | Housing Kit |
Row-to-Row Spacing | 7.62mm, .299in |
Sealable | No |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D3200 Fmlb Rec Strain Relief Kit 4P Ss |Amp Te Connectivity 2-2303376-1 | Newark Electronics |
TE Connectivity D3200 FMLB REC STRAIN RELIEF KIT 4P SS H | Distrelec |
D3200 FMLB REC STRAIN RELIEF KIT 4P SS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Housing Receptacle Wire-to-Board 4 | Receptacle And Tab Housing: 5.08 Mm Pitch & 250-600V | Part Number: 2-2303376-1 | Internal Number: 2-2303376-1 | .2" | TE Connectivity | TE Store |
Connector Housing Receptacle 4 Position 5.08mm Pitch Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2-2303376-1?
Additional datasheets, footprints and schematics for 2-2303376-1 are listed on our Part Details page. You can also find images and similar parts to 2-2303376-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2303376-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2303376-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2303376-1 fall under?
The 2-2303376-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2303376-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2303376-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2303376-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2303376-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-2303376-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2303376-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2303376-1?
You can fill out our help required form which you can use to request a quote for 2-2303376-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.