Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Gasket | No |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Thickness | 50.8µin, 2µm |
Contact Style | Right Angle |
端子のタイプ | Tab |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Length | 27.18mm, 1.07in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 18.47mm, .727in |
Tail Length | .149in, 3.8mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | PBT GF15 |
Centerline (Pitch) | .2in, 5.08mm |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Connector Lock |
PCB Mount Retention | With |
Contact Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Product Type | Connector |
Series Number | 3000 |
Row-to-Row Spacing | 7.62mm, .3in |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Sealable | No |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity DYNAMIC D3200M FMLB HDR ASSY 12P SS Rect | Distrelec |
Shrouded Connector Header 12 Position 5.08mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-2299005-1?
Additional datasheets, footprints and schematics for 2-2299005-1 are listed on our Part Details page. You can also find images and similar parts to 2-2299005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2299005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2299005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2299005-1 fall under?
The 2-2299005-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2299005-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2299005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2299005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2299005-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 2-2299005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2299005-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2299005-1?
You can fill out our help required form which you can use to request a quote for 2-2299005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.