Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Number of Positions | 22 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Insertion Force | 15 Newton |
Sealable | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .165in, 4.2mm |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
22P RCPT VAL-U-LOK GWT/V0 Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 2 Wire-to-Wire 22 .165" 4.2 mm | Rectangular Connector Housing | Part Number: 2-2296205-2 | Internal Number: 2-2296205-2 | .165" | TE Connectivity | TE Store |
Headers&Wire Housings 22P 2ROW 4.2MM RCPT | Rapid Electronics |
TE Connectivity 22P RCPT VAL-U-LOK GWT/V0 Headers & Wire | Distrelec |
Where can I find additional details, specifications and documents for a 2-2296205-2?
Additional datasheets, footprints and schematics for 2-2296205-2 are listed on our Part Details page. You can also find images and similar parts to 2-2296205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2296205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2296205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2296205-2 fall under?
The 2-2296205-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2296205-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2296205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2296205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2296205-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 2-2296205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2296205-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2296205-2?
You can fill out our help required form which you can use to request a quote for 2-2296205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.