Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
76
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,796
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
1,335
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
1,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,221
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
1,221
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
76
in stock
|
Buy Now | |
element14
from US$0.31
|
76
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Signal Positions | 2 |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Current Rating (Max) | 10A |
Wire Size | 434.2 – 2723.5CMA, .22 – 1.38mm², 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
Housing Color | Natural |
Centerline (Pitch) | 6mm, .236in |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 2800 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Tab |
Product Type | Header Assembly |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
GIC6.0MM CONNECTOR HEAD HOUSING ASS 2POS Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2-2232876-1 | Internal Number: 2-2232876-1 | 6 mm | TE Connectivity | TE Store |
Power to the Board GIC6.0MM Conn HOUSING ASSMBLY | Rapid Electronics |
TE Connectivity - AMP GIC6.0MM CONNECTOR HEAD HOUSING ASS 2P | Distrelec |
Connector Housing, Plug, 2Pos, 1Row, 6Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2POS, 1ROW, 6MM | element14 |
Grace Inertia Series 2 Position Single Row 6.00 mm Pitch Header Assembly | Future Electronics |
Status: | Unknown |
---|---|
Series: | GRACE INERTIA |
RoHS: | Unknown |
Pitch Spacing | 6mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | GRACE INERTIA |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-2232876-1?
Additional datasheets, footprints and schematics for 2-2232876-1 are listed on our Part Details page. You can also find images and similar parts to 2-2232876-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2232876-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2232876-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2232876-1 fall under?
The 2-2232876-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2232876-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2232876-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2232876-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2232876-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-2232876-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2232876-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2232876-1?
You can fill out our help required form which you can use to request a quote for 2-2232876-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.