Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
1,711
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
67
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keying & Polarized Position Locations | 4D |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Mating Tab Thickness | .8mm, .81mm, .031in, .032in |
PCB Contact Termination Area Plating Material | Tin |
Mating Tab Width | .25in, 6.35mm, 6.3mm, .248in |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .33in, 8.5mm |
PCB Contact Termination Area Plating Material Thickness | 149.606µin, 3.8µm |
Row-to-Row Spacing | 5mm, .197in |
コネクタの高さ | 12.8mm |
PCB Thickness (Recommended) | 1.5mm, .06in |
Connector Height | .503in, .5in, 12.8mm |
Connector Length | 22.3mm, .88in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Polarizing Pegs |
PCB Mount Alignment | With |
Circuit Application | Power |
Packaging Quantity | 81 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
4P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 2-2232043-4 | Internal Number: 2-2232043-4 | TE Connectivity | TE Store |
Hard Metric Connectors 4P, Rast 5 Tab Header, Thv |Amp Te Connectivity 2-2232043-4 | Newark Electronics |
Hard Metric Connectors 4P RAST 5 Tab Header THV | Rapid Electronics |
4P, RAST 5 TAB HEADER, THV | Avnet America |
TE Connectivity 4P RAST 5 Tab Header THV Board Connector | Distrelec |
Where can I find additional details, specifications and documents for a 2-2232043-4?
Additional datasheets, footprints and schematics for 2-2232043-4 are listed on our Part Details page. You can also find images and similar parts to 2-2232043-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2232043-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2232043-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2232043-4 fall under?
The 2-2232043-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2232043-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2232043-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2232043-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2232043-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-2232043-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2232043-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2232043-4?
You can fill out our help required form which you can use to request a quote for 2-2232043-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.