Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Shell Material | Aluminum Alloy |
Box Mount D-Sub Connector Insert Arrangement | MS18275-2 |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Post Diameter | .02in, .51mm |
Centerline (Pitch) | 2.29mm, .09in |
Circuit Application | Signal |
Packaging Method | Individual |
Sealable | No |
Connector Style | Plug |
Blindmate | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Termination Post Length | 6.99mm, .275in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 2-2221791-3?
Additional datasheets, footprints and schematics for 2-2221791-3 are listed on our Part Details page. You can also find images and similar parts to 2-2221791-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2221791-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2221791-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2221791-3 fall under?
The 2-2221791-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2221791-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2221791-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2221791-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2221791-3 have stock available?
There is no stock from authorised distributors for 2-2221791-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2221791-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2221791-3?
You can fill out our help required form which you can use to request a quote for 2-2221791-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.