Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Plating Material | Gold |
---|---|
Body Plating | Gold |
Number of Connectorized Ends | 2 |
Contact Base Material | Beryllium Copper |
Center Contact Plating | Gold |
Dielectric Material | TFE Fluorocarbon |
Cable Assembly Length | 2.17ft, .6604m |
Cable Assembly Type | RF Coax Cable Assembly |
Connector Type (End B) | SMA Right Angle Plug |
Shrink Tubing | Without |
Coaxial Cable Type | 405 Flexible |
Connector Type (End A) | SMPM Float Mount Female |
RF Connector Type | Coax |
Product Type | Cable Assembly |
Frequency | DC – 12GHz |
Rf C/A, Smpm Fl Mnt J-Sma R/A P 26 In. |Amp Te Connectivity 2-2221288-6 | Newark Electronics |
TE Connectivity RF C/A SMPM Fl Mnt J-SMA R/A P 26 in. RF | Distrelec |
RF C/A, SMPM FL MNT J-SMA R/A P 26 IN. | Avnet America |
RF Cable Assemblies RF C/A, SMPM Fl Mnt J-SMA R/A P 26 in. | Sager |
Where can I find additional details, specifications and documents for a 2-2221288-6?
Additional datasheets, footprints and schematics for 2-2221288-6 are listed on our Part Details page. You can also find images and similar parts to 2-2221288-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2221288-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2221288-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2221288-6 fall under?
The 2-2221288-6 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2221288-6 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2221288-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2221288-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2221288-6 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America and Sager have stock available or on a lead time for 2-2221288-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2221288-6 often in real-time on the comparison pages.
What if I can't find stock of 2-2221288-6?
You can fill out our help required form which you can use to request a quote for 2-2221288-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.