Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.92
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$22.39
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
35
in stock
|
Buy Now | |
Avnet America
from US$15.91
|
-
|
Buy Now | |
RS Americas
from US$16.46
|
-
|
Buy Now | |
element14
from US$19.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Nichia NVCW, Lumileds 1202s, Lumileds 1203CRSP, Lumileds 120206xCx, LC040C, Lumileds 1202, Nichia NFCW, Nichia NFCL, Lumileds 1202CRSP, Lumileds 1203, Nichia NVCL |
---|---|
Number of Positions | 2 |
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 700mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | NICHIA, Samsung, Lumileds |
Dimmable | No |
Programmable | No |
COB Substrate Thickness | 1mm |
Flicker (% Max) | 5 |
Driver on Board | Yes |
Product Type | LED Holder |
Sealable | No |
Thermal Protection | Yes |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50- On/Off 0.7A 16X19 |Amp Te Connectivity 2-2213699-4 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
COB LED HOLDERS - POWERED | Farnell |
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 16 x 19 LED On/Off Series Screw Mount | Avnet America |
LED Lighting Mounting Accessories | RS Americas |
COB LED HOLDER, ON/OFF, 0.7A, 16X19MM | element14 |
Where can I find additional details, specifications and documents for a 2-2213699-4?
Additional datasheets, footprints and schematics for 2-2213699-4 are listed on our Part Details page. You can also find images and similar parts to 2-2213699-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2213699-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2213699-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2213699-4 fall under?
The 2-2213699-4 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2213699-4 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2213699-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2213699-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2213699-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-2213699-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2213699-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2213699-4?
You can fill out our help required form which you can use to request a quote for 2-2213699-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.