Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.92
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$19.74
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
35
in stock
|
Buy Now | |
Avnet America
from US$16.52
|
-
|
Buy Now | |
RS Americas
from US$16.46
|
-
|
Buy Now | |
element14
from US$19.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Mega Zenigata, Lumileds 1208, Lumileds 1205CRSP, Lumileds 1205, Mega Tuneable White, Lumileds 1204CRSP, Lumileds 1205 GEN 3, Lumileds 1204 GEN 3, Lumileds 1208 CRSP, Lumileds 1204, EAHP2024 Series, Lumileds 1208 GEN 3 |
---|---|
Number of Positions | 2 |
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 700mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Everlight, Sharp, Lumileds |
COB Substrate Thickness | 1mm |
Dimmable | No |
Driver on Board | Yes |
Programmable | No |
Product Type | LED Holder |
Flicker (% Max) | 5 |
Sealable | No |
Thermal Protection | Yes |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50- On/Off 0.7A 20X24 |Amp Te Connectivity 2-2213699-2 | Newark Electronics |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
COB LED HOLDERS - POWERED | Farnell |
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 20 x 24 LED On/Off Series Screw Mount | Avnet America |
LED Lighting Mounting Accessories | RS Americas |
COB LED HOLDER, ON/OFF, 0.7A, 20X24MM | element14 |
Where can I find additional details, specifications and documents for a 2-2213699-2?
Additional datasheets, footprints and schematics for 2-2213699-2 are listed on our Part Details page. You can also find images and similar parts to 2-2213699-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2213699-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2213699-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2213699-2 fall under?
The 2-2213699-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2213699-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2213699-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2213699-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2213699-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-2213699-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2213699-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2213699-2?
You can fill out our help required form which you can use to request a quote for 2-2213699-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.