2-2213699-1

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-2213699-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-2213699-1
Details for TE Store
2-2213699-1
LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24 LED Manufacturer:Bridgelux
Buy Directly from TE Store (18 in Stock)
$36.7500 per unit
Series Information for 2-2213699-1 - TE Connectivity
  • Status: Active
  • Product Code: X539
  • Global Product Line: G74
  • GPL Description: Industrial

Description

LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24

Specifications

LED Family:
BridgeLux V18, Soleriq19 series
Number of Positions:
2
Optics Alignment:
Yes
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Operating Voltage:
48VDC
Output Current Rating:
700mA
Housing Material:
PBT
Enables Zhaga Compatibility:
Yes
LED Manufacturer:
Osram, Bridgelux
COB Substrate Thickness:
1mm
Thermal Protection:
Yes
Connector System:
Wire-to-Device
Sealable:
No
Driver on Board:
Yes
Flicker (% Max):
5
Programmable:
No
Product Type:
LED Holder
Dimmable:
No
Termination Method to Wire & Cable:
Mini CT Connector
Operating Temperature Range:
0 – 125°C, 32 – 257°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
Newark Electronics
COB LED HOLDER, ON/OFF, 0.7A, 24X24MM; Product Range:Z50 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Avnet America
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 24 x 24 LED On/Off Series Screw Mount
Allied Electronics, Inc
LED Lighting Mounting Accessories; LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24
Avnet Europe
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 24 x 24 LED On/Off Series Screw Mount
TE Store
LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24 LED Manufacturer:Bridgelux;Osram;LED Family:BridgeLux V18;Soleriq19 series;Optics Alignment:Yes;Enables Zhaga Compatibility:Yes;Operating Voltage:48 VDC BridgeLux V18 | Lumawise Drive Type Z50: On/off Series | TE Connectivity
Future Electronics
TE Lumawise CoB LED Holder with Integrated Driver On/Off 700 mA 24 x 24 mm
RS Components UK
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components DE
TE Connectivity LED-Halter 2-2213699-1, Ø 50mm, für Chip-on-Board (CoB)-LEDs Montage Typ : Schraubbefestigung Serie : Z50 On/Off Nennspannung : 48V dc
RS Components HK
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components JP
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components FR
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components CN
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components ES
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components NL
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components NO
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
Details for TE Store
2-2213699-1
LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24 LED Manufacturer:Bridgelux
Buy Directly from TE Store (18 in Stock)
$36.7500 per unit
Series Information for 2-2213699-1 - TE Connectivity

Description

COB LED HOLDER ON/OFF 0.7A 24X24MM

Specifications

Product Range:
Z50 Series
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
Newark Electronics
COB LED HOLDER, ON/OFF, 0.7A, 24X24MM; Product Range:Z50 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Avnet America
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 24 x 24 LED On/Off Series Screw Mount
Allied Electronics, Inc
LED Lighting Mounting Accessories; LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24
Avnet Europe
Holder 4-Pin Mini CT Connector IP20 48VDC 700mA 24 x 24 LED On/Off Series Screw Mount
TE Store
LUMAWISE DRIVE Z50- ON/OFF, 0.7A, 24X24 LED Manufacturer:Bridgelux;Osram;LED Family:BridgeLux V18;Soleriq19 series;Optics Alignment:Yes;Enables Zhaga Compatibility:Yes;Operating Voltage:48 VDC BridgeLux V18 | Lumawise Drive Type Z50: On/off Series | TE Connectivity
Future Electronics
TE Lumawise CoB LED Holder with Integrated Driver On/Off 700 mA 24 x 24 mm
RS Components UK
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components DE
TE Connectivity LED-Halter 2-2213699-1, Ø 50mm, für Chip-on-Board (CoB)-LEDs Montage Typ : Schraubbefestigung Serie : Z50 On/Off Nennspannung : 48V dc
RS Components HK
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components JP
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components FR
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components CN
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components ES
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components NL
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24
RS Components NO
LUMAWISE DRIVE Z50, ON/OFF, 0.7A, 24X24