Options for Price Comparison
Distributor Statistics for 2-2205133-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2-2205133-5
Details for 2-2205133-5 by TE Connectivity
Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies
2-2205133-5
Buy Directly from TE Store (8 in stock) $105.3200
CA MINI IO TYPE I IND RJ45
2-2205133-5 image

2-2205133-5 by TE Connectivity

CA MINI IO TYPE I IND RJ45
Part Information
2-2205133-5 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: EQ00
Global Product Line: LR0
GPL Description: Industrial
Specifications
Jacket Material:
PUR
Color:
Black
Shield Material:
Copper Alloy
Equalized:
Yes
Number of Positions:
8
Configuration:
Double-Ended
Number of Signal Positions:
8
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Thickness:
19.68 µin, .5 µm
Overall Outside Cable Diameter:
.244 in, 6.2 mm
Wire Size:
26AWG, .129mm²
Impedance:
100Ω
Housing Material:
Thermoplastic
IEEE 1394:
No
Flammability Rating:
UL 444
Jackscrew:
Without
Halogen Free:
Yes
Cable Assembly Length:
16.4ft, 5m
CLOUDSPLITTER:
No
Shielded:
Yes
Product Type:
Cable Assembly
Connector Type (End A):
RJ45 Plug
Cable Assembly Category:
Industry Standard
Connector Type (End B):
RJ45 Plug
Cable Assembly Type:
Mini I/O
Latching Style:
Slide Latch
Performance Category:
Category 5E Performance for 10/100/1000BASE-T
Twisted Pairs:
Yes
Product Designation:
Patch Cord
Data Rate:
1Gb/s
Alternate Descriptions
CA MINI IO TYPE I IND RJ45 Avnet America
CA MINI IO TYPE I IND RJ45 Avnet Europe
CA MINI IO TYPE I IND RJ45 Cable Assembly Type: Mini I/O Equalized: Yes Wire Size: 26 AWG Wire Size: .129 mm² Overall Outside Cable Diameter: 6.2 mm .244 in Mini I/O 26 AWG .129 mm² | Pluggable I/o Cable Assembly | Part Number: 2-2205133-5 | Internal Number: 2-2205133-5 | TE Connectivity TE Store
Details for 2-2205133-5 by TE Connectivity
Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies
2-2205133-5
Buy Directly from TE Store (8 in stock) $105.3200
PATCH CORD MINI IO TYPE I-RJ45 PLUG 5M
2-2205133-5 image

2-2205133-5 by TE Connectivity

PATCH CORD MINI IO TYPE I-RJ45 PLUG 5M
Part Information
2-2205133-5 image
RoHS Compliant
Specifications
Connector Type A:
Mini IO Type I
Connector Type B:
RJ45 Plug
Cable Length - Imperial:
16.4ft
Cable Length - Metric:
5m
Jacket Colour:
Black
Product Range:
-
SVHC:
No SVHC (07-Jul-2017)
Alternate Descriptions
CA MINI IO TYPE I IND RJ45 Avnet America
CA MINI IO TYPE I IND RJ45 Avnet Europe
CA MINI IO TYPE I IND RJ45 Cable Assembly Type: Mini I/O Equalized: Yes Wire Size: 26 AWG Wire Size: .129 mm² Overall Outside Cable Diameter: 6.2 mm .244 in Mini I/O 26 AWG .129 mm² | Pluggable I/o Cable Assembly | Part Number: 2-2205133-5 | Internal Number: 2-2205133-5 | TE Connectivity TE Store