Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.85
|
427
in stock
|
Buy Now | |
Newark Electronics
from US$72.48
|
427
in stock
|
Buy Now | |
Rapid Electronics
from US$55.61
|
427
in stock
|
Buy Now | |
Chip One Stop
from US$66.60
|
427
in stock
|
Buy Now | |
Farnell
from US$71.55
|
342
in stock
|
Buy Now | |
TE Store
from US$169.37
|
19
in stock
|
Buy Now | |
Avnet America
from US$60.69
|
-
|
Buy Now | |
RS Americas
from US$97.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Black |
Shield Material | Copper Alloy |
Jacket Material | PUR |
Number of Positions | 8 |
Configuration | Double-Ended |
Number of Signal Positions | 8 |
Contact Mating Area Plating Thickness | .5 µm, 19.68 µin |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Wire Size | .129mm², 26AWG |
Impedance | 100Ω |
Housing Material | Thermoplastic |
IEEE 1394 | No |
Flammability Rating | UL 444 |
Jackscrew | Without |
Halogen Free | Yes |
CLOUDSPLITTER | No |
Cable Assembly Length | 1.64ft, .5m |
Connector Type (End B) | RJ45 Plug |
Twisted Pairs | Yes |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | Mini I/O |
Connector Type (End A) | RJ45 Plug |
Latching Style | Slide Latch |
Data Rate | 1Gb/s |
10M 70 Deg Cel Pur Mini Type I Ind Rj45 |Amp Te Connectivity 2-2205133-1 | Newark Electronics |
10M 70 DEG CEL PUR MINI TYPE I IND RJ45 | Rapid Electronics |
TE Connectivity CA MINI IO TYPE I IND RJ45 Ethernet Cabl | Distrelec |
COMPUTER CABLE ASSEMBLIES | Farnell |
CA MINI IO TYPE I IND RJ45 Cable Assembly Type: RJ45 to INDUSTRIAL MINI I/O Number of Positions: 8 Cable Assembly Length: 1.64 ft Cable Assembly Length: .5 m Data Rate: 1 Gb/s RJ45 to INDUSTRIAL MINI I/O 8 1.64 ft .5 m | Pluggable I/o Cable Assembly | Part Number: 2-2205133-1 | Internal Number: 2-2205133-1 | TE Connectivity | TE Store |
Cable AssemblyMINI IO TYPE I IND RJ45 | TE Connectivity 2-2205133-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2205133-1?
Additional datasheets, footprints and schematics for 2-2205133-1 are listed on our Part Details page. You can also find images and similar parts to 2-2205133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2205133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2205133-1 fall under?
The 2-2205133-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2205133-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2205133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2205133-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2205133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2205133-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2205133-1?
You can fill out our help required form which you can use to request a quote for 2-2205133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.