Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.03
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$30.40
|
241
in stock
|
Buy Now | |
Distrelec
from US$24.71
|
241
in stock
|
Buy Now | |
TE Store
from US$62.08
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$35.04
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$28.40
|
-
|
Buy Now | |
Future Electronics
from US$29.10
|
-
|
Buy Now | |
Avnet America
from US$28.12
|
-
|
Buy Now | |
RS Americas
from US$61.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Jacket Material | PUR |
---|---|
Color | Black |
Shield Material | Copper Alloy |
Equalized | Yes |
Number of Positions | 8 |
Configuration | Double-Ended |
Number of Signal Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 19.68 µin, .5 µm |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Wire Size | 26AWG, .129mm² |
Impedance | 100Ω |
Housing Material | Thermoplastic |
IEEE 1394 | No |
Flammability Rating | UL 444 |
Jackscrew | Without |
Halogen Free | Yes |
Cable Assembly Length | 2m, 6.56ft |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Connector Type (End A) | RJ45 Plug |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Connector Type (End B) | RJ45 Plug |
Cable Assembly Type | Mini I/O |
Latching Style | Slide Latch |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Twisted Pairs | Yes |
Shielded | Yes |
Data Rate | 1Gb/s |
2M 70 DEG CEL PUR CA MINI IO TYPE II | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O CA MINI IO MINI IO TYPE II | Distrelec |
CA MINI IO MINI IO TYPE II Cable Assembly Type: INDUSTRIAL MINI I/O Number of Positions: 8 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 1 Gb/s INDUSTRIAL MINI I/O 8 6.56 ft 2 m | Pluggable I/o Cable Assembly | Part Number: 2-2205132-3 | Internal Number: 2-2205132-3 | TE Connectivity | TE Store |
MINI IO MINI IO TYPE II Cable Assembly | RS |
HiFlex MultiPurpose 70C PUR 2 METER | Heilind Electronics |
Computer Cable, Mini Io Type Ii, 2M | Newark Electronics |
8 Position Plug to Plug 6.56' (2.00m) Black Shielded | Future Electronics |
CA MINI IO MINI IO TYPE II | TE Connectivity 2-2205132-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini IO Type II |
---|---|
Connector Type B | Mini IO Type II |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Jacket Color | Black |
Product Range | - |
Where can I find additional details, specifications and documents for a 2-2205132-3?
Additional datasheets, footprints and schematics for 2-2205132-3 are listed on our Part Details page. You can also find images and similar parts to 2-2205132-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2205132-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205132-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2205132-3 fall under?
The 2-2205132-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2205132-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205132-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2205132-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2205132-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Heilind Electronics have stock available or on a lead time for 2-2205132-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2205132-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2205132-3?
You can fill out our help required form which you can use to request a quote for 2-2205132-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.