Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.24
Color | Black |
---|---|
Jacket Material | PUR |
Shield Material | Copper Alloy |
Equalized | Yes |
Number of Signal Positions | 8 |
Number of Positions | 8 |
Configuration | Double-Ended |
Contact Mating Area Plating Thickness | 19.68 µin, .5 µm |
Contact Mating Area Plating Material | Gold |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Wire Size | .129mm², 26AWG |
Impedance | 100Ω |
Housing Material | Thermoplastic |
IEEE 1394 | No |
Flammability Rating | UL 444 |
Jackscrew | Without |
Halogen Free | Yes |
CLOUDSPLITTER | No |
Cable Assembly Length | 1m, 3.28ft |
Twisted Pairs | Yes |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Cable Assembly Type | Mini I/O |
Product Type | Cable Assembly |
Shielded | Yes |
Latching Style | Slide Latch |
Connector Type (End A) | RJ45 Plug |
Connector Type (End B) | RJ45 Plug |
Data Rate | 1Gb/s |
CA MINI IO MINI IO TYPE II Cable Assembly Type: INDUSTRIAL MINI I/O Number of Positions: 8 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 1 Gb/s INDUSTRIAL MINI I/O 8 3.28 ft 1 m | Pluggable I/o Cable Assembly | Part Number: 2-2205132-2 | Internal Number: 2-2205132-2 | TE Connectivity | TE Store |
Cable AssemblyMINI IO MINI IO TYPE II | TE Connectivity 2-2205132-2 | RS Americas |
Patch Cable, Mini Io Type Ii, Cat5E, 1M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini IO Type II |
---|---|
Connector Type B | Mini IO Type II |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Jacket Color | Black |
Product Range | - |
Where can I find additional details, specifications and documents for a 2-2205132-2?
Additional datasheets, footprints and schematics for 2-2205132-2 are listed on our Part Details page. You can also find images and similar parts to 2-2205132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2205132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2205132-2 fall under?
The 2-2205132-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2205132-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2205132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2205132-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 2-2205132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2205132-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2205132-2?
You can fill out our help required form which you can use to request a quote for 2-2205132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.