Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.37
|
4,831
in stock
|
Buy Now | |
Newark Electronics
from US$37.15
|
4,831
in stock
|
Buy Now | |
Rapid Electronics
from US$26.58
|
4,831
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
4,831
in stock
|
Buy Now | |
Farnell
from US$34.25
|
3,865
in stock
|
Buy Now | |
TE Store
from US$67.55
|
523
in stock
|
Buy Now | |
Future Electronics
from US$35.36
|
170
in stock
|
Buy Now | |
Avnet America
from US$28.79
|
-
|
Buy Now | |
RS Americas
from US$44.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Black |
Jacket Material | PUR |
Shield Material | Copper Alloy |
Number of Signal Positions | 8 |
Number of Positions | 8 |
Configuration | Double-Ended |
Contact Mating Area Plating Thickness | 19.68 µin, .5 µm |
Contact Mating Area Plating Material | Gold |
Wire Size | 26AWG, .129mm² |
Overall Outside Cable Diameter | .244 in, 6.2 mm |
Impedance | 100Ω |
Housing Material | Thermoplastic |
IEEE 1394 | No |
Flammability Rating | UL 444 |
Jackscrew | Without |
Halogen Free | Yes |
Cable Assembly Length | 2m, 6.56ft |
CLOUDSPLITTER | No |
Performance Category | Category 5E Performance for 10/100/1000BASE-T |
Connector Type (End B) | RJ45 Plug |
Cable Assembly Category | Industry Standard |
Latching Style | Slide Latch |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Assembly Type | Mini I/O |
Twisted Pairs | Yes |
Connector Type (End A) | RJ45 Plug |
Data Rate | 1Gb/s |
Cable Assembly, 26Awg, Communication Cable |Amp Te Connectivity 2-2205131-3 | Newark Electronics |
Cable Assembly 26AWG Communication Cable | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O CA MINI IO MINI IO TYPE I | Distrelec |
COMP CABLE, MINI IO TYPE I-TYPE I, 2M | Farnell |
CA MINI IO MINI IO TYPE I Cable Assembly Type: INDUSTRIAL MINI I/O Number of Positions: 8 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 1 Gb/s INDUSTRIAL MINI I/O 8 6.56 ft 2 m | Pluggable I/o Cable Assembly | Part Number: 2-2205131-3 | Internal Number: 2-2205131-3 | TE Connectivity | TE Store |
8 Positions 26 AWG Shielded Industrial Mini I/O Plug Cable Assembly | Future Electronics |
Cable Assembly Patch Cord 2m 26AWG 8POS RJ45 to 8POS RJ45 M-M | Avnet America |
CA MINI IO MINI IO TYPE I | TE Connectivity 2-2205131-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini IO Type I |
---|---|
Connector Type B | Mini IO Type I |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Jacket Color | Black |
Product Range | - |
Where can I find additional details, specifications and documents for a 2-2205131-3?
Additional datasheets, footprints and schematics for 2-2205131-3 are listed on our Part Details page. You can also find images and similar parts to 2-2205131-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2205131-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205131-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2205131-3 fall under?
The 2-2205131-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2205131-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205131-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2205131-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2205131-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2205131-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2205131-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2205131-3?
You can fill out our help required form which you can use to request a quote for 2-2205131-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.