2-2205130-2 Copper Cable Assemblies by TE Connectivity

CA MINI IO TYPE II PIGTAIL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.70

Distributor Stock
Logo for RS Americas
RS Americas
from US$20.93
100
in stock
Buy Now
Logo for TE Store
TE Store
from US$33.11
76
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.70
-
Buy Now
Logo for Boersig
Boersig
from US$14.74
-
Buy Now

Specifications

Color Black
Shield Material Copper Alloy
Jacket Material PUR
Equalized No
Number of Signal Positions 8
Configuration Single-Ended
Number of Positions 8
Contact Mating Area Plating Thickness 19.68 µin, .5 µm
Contact Mating Area Plating Material Gold
Overall Outside Cable Diameter .244 in, 6.2 mm
Wire Size 26AWG, .129mm²
Impedance 100Ω
Housing Material Thermoplastic
Flammability Rating UL 444
IEEE 1394 No
Jackscrew Without
Halogen Free Yes
Cable Assembly Length 1m, 3.28ft
CLOUDSPLITTER No
Performance Category Category 5E Performance for 10/100/1000BASE-T
Cable Assembly Type Mini I/O
Cable Assembly Category Industry Standard
Latching Style Slide Latch
Product Type Cable Assembly
Shielded Yes
Twisted Pairs Yes
Connector Type (End A) RJ45 Plug
Product Designation Patch Cord
Data Rate 1Gb/s

Alternative Descriptions

Cable AssemblyMINI IO TYPE II PIGTAIL | TE Connectivity 2-2205130-2 | RS Americas
CA MINI IO TYPE II PIGTAIL Cable Assembly Type: INDUSTRIAL MINI I/O Pigtail Number of Positions: 8 Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Data Rate: 1 Gb/s INDUSTRIAL MINI I/O Pigtail 8 3.28 ft 1 m | Pluggable I/o Cable Assembly | Part Number: 2-2205130-2 | Internal Number: 2-2205130-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2205130-2?

Additional datasheets, footprints and schematics for 2-2205130-2 are listed on our Part Details page. You can also find images and similar parts to 2-2205130-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2205130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2205130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2205130-2 fall under?

The 2-2205130-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2-2205130-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2205130-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2205130-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2205130-2 have stock available?

Authorised distributors including RS Americas, TE Store, Avnet America and Boersig have stock available or on a lead time for 2-2205130-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2205130-2 often in real-time on the comparison pages.

What if I can't find stock of 2-2205130-2?

You can fill out our help required form which you can use to request a quote for 2-2205130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay