Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Distrelec
from US$1.70
|
5,160
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
TE Store
from US$3.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
TE Connectivity - AMP Ribbon Cable Conn 26P LATCH DIL-STECK | Distrelec |
Headers & Wire Housings 26P Latch Dil-Steck |Amp Te Connectivity 2-216791-6 | Newark Electronics |
Conn IDC Connector M 26 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Special Order: 26P LATCH DIL-STECK Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 26 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-216791-6 | Internal Number: 2-216791-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-216791-6?
Additional datasheets, footprints and schematics for 2-216791-6 are listed on our Part Details page. You can also find images and similar parts to 2-216791-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-216791-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-216791-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-216791-6 fall under?
The 2-216791-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-216791-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-216791-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-216791-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-216791-6 have stock available?
Authorised distributors including Distrelec, Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-216791-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-216791-6 often in real-time on the comparison pages.
What if I can't find stock of 2-216791-6?
You can fill out our help required form which you can use to request a quote for 2-216791-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.