Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 4 |
Wiring Pattern | One-to-One, USOC |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 4 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 31.5µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | ABS (Acrylonitrile-Butadiene-Styrene) |
Mating Entry Location | Side |
Housing Color | Clear |
Performance Category | Cat 3 |
Shielded | No |
Circuit Application | Signal |
実装方法 | Loose Piece, Reel |
Packaging Quantity | 800 |
Packaging Method | Reel, Loose Piece |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ11 |
Wire Termination Style | 110 Style Punch-Down |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Panel, Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
4P/4C.mod.jack Assy Rohs Compliant: Yes |Amp Te Connectivity 2-216780-2 | Newark Electronics |
Conn RJ-11 F 4 POS IDT ST Panel Mount 4 Terminal 1 Port T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2-216780-2?
Additional datasheets, footprints and schematics for 2-216780-2 are listed on our Part Details page. You can also find images and similar parts to 2-216780-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-216780-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-216780-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-216780-2 fall under?
The 2-216780-2 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-216780-2 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-216780-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-216780-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-216780-2 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 2-216780-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-216780-2 often in real-time on the comparison pages.
What if I can't find stock of 2-216780-2?
You can fill out our help required form which you can use to request a quote for 2-216780-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.