Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Number of Rows | 2 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
コネクタの高さ | 5.8mm |
Connector Height | 5.8mm, .228in |
Mating Entry Location | Side |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Connector, AMPMODU, 2X25P Hv190Federlei | TE Connectivity 2-216604-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-216604-5?
Additional datasheets, footprints and schematics for 2-216604-5 are listed on our Part Details page. You can also find images and similar parts to 2-216604-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-216604-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-216604-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-216604-5 fall under?
The 2-216604-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-216604-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-216604-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-216604-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-216604-5 have stock available?
Authorised distributors including TTI Europe and RS Americas have stock available or on a lead time for 2-216604-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-216604-5 often in real-time on the comparison pages.
What if I can't find stock of 2-216604-5?
You can fill out our help required form which you can use to request a quote for 2-216604-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.