Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
PCB Mount Retention | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Amp-Latch Pre-Assy Dil Tape |Amp Te Connectivity 2-216119-6 | Newark Electronics |
Conn IDC Connector HDR 26 POS 1.27mm Solder RA Thru-Hole Reel | Avnet America |
TE Connectivity AMP-LATCH PRE-ASSY DIL TAPE Headers & Wi | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-216119-6?
Additional datasheets, footprints and schematics for 2-216119-6 are listed on our Part Details page. You can also find images and similar parts to 2-216119-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-216119-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-216119-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-216119-6 fall under?
The 2-216119-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-216119-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-216119-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-216119-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-216119-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Farnell and Boersig have stock available or on a lead time for 2-216119-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-216119-6 often in real-time on the comparison pages.
What if I can't find stock of 2-216119-6?
You can fill out our help required form which you can use to request a quote for 2-216119-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.