Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
64
in stock
|
Buy Now | |
Boersig
from US$1.27
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
4,500
in stock
|
Buy Now | |
Farnell
from US$1.27
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 26 |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP-LATCH 15.2 HIGH TAPE | Boersig |
Headers & Wire Housings AMP-LATCH 15.2 HIGH TAPE | Rapid Electronics |
TE Connectivity AMP-LATCH 15.2 HIGH TAPE Board Connector | Distrelec |
IDC CONNECTORS | Farnell |
Housing IDC 26 way sckt 2.54mm AmpLatch | RS |
Conn IDC Connector F 26 POS 2.54mm IDT RA Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-215919-6?
Additional datasheets, footprints and schematics for 2-215919-6 are listed on our Part Details page. You can also find images and similar parts to 2-215919-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-215919-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-215919-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-215919-6 fall under?
The 2-215919-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-215919-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-215919-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-215919-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-215919-6 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-215919-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-215919-6 often in real-time on the comparison pages.
What if I can't find stock of 2-215919-6?
You can fill out our help required form which you can use to request a quote for 2-215919-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.